CEN - EN 4641-301

Aerospace series - Cables, optical 125 µm diameter cladding - Part 301: Tight structure 50/125 µm GI, fibre nominal 1,8 mm, outside diameter - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 March 2022
Status: active
Page Count: 20
ICS Code (On-board equipment and instruments): 49.090
scope:

This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm outside diameter for non pull-proof contact designs.

Document History

June 1, 2022
Aerospace series - Cables, optical 125 μm diameter cladding - Part 301: Tight structure 50/125 μm GI, fibre nominal 1,8 mm, outside diameter - Product standard
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm outside...
EN 4641-301
March 1, 2022
Aerospace series - Cables, optical 125 µm diameter cladding - Part 301: Tight structure 50/125 µm GI, fibre nominal 1,8 mm, outside diameter - Product standard
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm outside...
May 1, 2011
Aerospace series - Cables, optical 125 μm diameter cladding - Part 301: Tight structure 50/125 μm GI fibre nominal 1,8 mm outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm...

References

Advertisement