DLA - MIL-PRF-25670B (5)

EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR

active, Most Current
Organization: DLA
Publication Date: 2 May 2022
Status: active
Page Count: 17
scope:

Scope.

This specification covers the general requirements for earphone elements. These are products, which have screw type terminals and are used in communications headsets for applications requiring communication within high-noise conditions at either ground-level or altitude. These parts meet established United States Air Force safety standards (see 6.1) for signal-generating equipment mounted in close-proximity to the human ear.

intended Use:

These earphone elements are the moving coil type, which are components of various headband and helmet-type headsets (and, where applicable, telephone handsets), which are a part of the... View More

Document History

MIL-PRF-25670B (5)
May 2, 2022
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
These earphone elements are the moving coil type, which are components of various headband and helmet-type headsets (and, where applicable, telephone handsets), which are a part of the...
May 18, 2017
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
These earphone elements are the moving coil type, which are components of various headband and helmet-type headsets (and, where applicable, telephone handsets), which are a part of the...
September 12, 2014
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
These earphone elements are the moving coil type, which are components of various headband and helmet-type headsets (and, where applicable, telephone handsets), which are a part of the...
March 6, 2006
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
These earphone elements are the moving coil type, which are components of various headband and helmet-type headsets (and, where applicable, telephone handsets), which are a part of the...
July 19, 2002
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 30, 1997
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
These earphone elements are the moving coil type, which are a component of headband and helmet-type headsets (and, where applicable, telephone handsets) which are a part of the Intercommunication Set...
February 27, 1987
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
February 12, 1979
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 16, 1977
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
These earphone elements are the moving coil type which are a component of various headband, helmet headsets, and where applicable telephone handsets which are a part of the Intercommunication Set...
November 6, 1973
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 31, 1958
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 29, 1957
EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement