ISO - 7765-2

Plastics film and sheeting — Determination of impact resistance by the free-falling dart method — Part 2: Instrumented puncture test

active, Most Current
Organization: ISO
Publication Date: 1 May 2022
Status: active
Page Count: 22
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies a test method for the determination of puncture impact properties of a plastic film using instruments for measuring force and deflection. It is applicable if a force-deflection or force-time diagram, recorded at nominally constant striker velocity, is required for detailed characterization of the impact behaviour. This test method is also required when a small number of test specimens are available, and the staircase method described in the ISO 7765-1 cannot be applied.

The test method is applicable to films of up to 1 mm thickness and makes it possible to compare impact-penetration forces, biaxial deformabilities and energy-absorption capacities of films. Also, the transition region between brittle and tough behaviour of the film under the conditions of testing can be determined by varying the temperature or the penetration velocity or the relative humidity[1].

Document History

7765-2
May 1, 2022
Plastics film and sheeting — Determination of impact resistance by the free-falling dart method — Part 2: Instrumented puncture test
This document specifies a test method for the determination of puncture impact properties of a plastic film using instruments for measuring force and deflection. It is applicable if a...
January 1, 1994
Plastics Film and Sheeting - Determination of Impact Resistance by the Free-Falling Dart Method
A description is not available for this item.

References

Advertisement