CEN - EN 3660-064

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 May 2022
Status: active
Page Count: 28
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and/or metallic bands for use under the following conditions:

The mating connectors are listed in EN 3660-002.

Temperature range, Class N: -65 °C to 200 °C;

Class K: -65 °C to 260 °C;

Class W: -65 °C to 175 °C;

Class T: -65 °C to 175 °C (Nickel PTFE plating);

Class Z: -65 °C to 175 °C (Black zinc nickel plating).

Associated electrical accessories: EN 3660-033 Metallic band (for shield termination).

These cable outlets are designed for termination of overall shielding braid and/or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

EN 3660-064
May 1, 2022
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking - Product standard
This document defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and/or metallic bands for use under the following...
January 1, 2016
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 - Product standard
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and / or metallic band under the following...
November 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 and EN 4067 - Product standard
A description is not available for this item.

References

Advertisement