DSF/ISO/DIS 252
Conveyor belts – Adhesion between constitutive elements – Test methods
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
ISO 252:2007 specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and carcass. Basic test conditions are in conformity with ISO 36. It is applicable to all types of construction of conveyor belting with the exception of belts containing steel cord reinforcement, and textile-reinforced belts with a full-thickness tensile strength of less than 160 N/mm. It is not suitable or valid for light conveyor belts as described in ISO 21183-1.
Document History