DS/EN IEC 60072-1

Rotating electrical machines – Dimensions and output series – Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080

active, Most Current
Organization: DS
Publication Date: 17 May 2022
Status: active
Page Count: 36
ICS Code (Rotating machinery in general): 29.160.01
scope:

This document is applicable for the majority of rotating electrical machines for industrial purposes within the dimension range and output powers: Foot- mounted: shaft heights: 56mm to 400mm Flange- mounted: pitch circle diameter of flange: 55mm to 1080mm It specifies the fixing dimension, shaft extension dimensions and the assignment of output powers and frame sizes.

Document History

DS/EN IEC 60072-1
May 17, 2022
Rotating electrical machines – Dimensions and output series – Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080
This document is applicable for the majority of rotating electrical machines for industrial purposes within the dimension range and output powers: Foot- mounted: shaft heights: 56mm to 400mm Flange-...
Dimensions and output series for rotating electrical machines – Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080
This document is applicable for the majority of rotating electrical machines for industrial purposes within the dimension range and output powers: Foot- mounted: shaft heights: 56mm to 400mm Flange-...
Advertisement