DSF/PREN ISO 9073-1

Nowovens – Test methods – Part 1: Determination of mass per unit area (ISO/DIS 9073-1:2022)

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Textile fabrics): 59.080.30
scope:

Measurement of the area and mass of a test piece and calculation of its mass per unit area in grams per square metre. In order to meet the specific needs of nonwovens, alternative requirements to those listed in ISO 3801 are specified in this part of ISO 9073. These are: a) a different sampling procedure; b) an alternative specification for dimensions of test piece; c) a greater accuracy for the balance.

Document History

June 20, 2023
Nowovens – Test methods – Part 1: Determination of mass per unit area (ISO 9073-1:2023)
This document specifies a method for the determination of the mass per unit area of nonwoven fabrics.
DSF/PREN ISO 9073-1
Nowovens – Test methods – Part 1: Determination of mass per unit area (ISO/DIS 9073-1:2022)
Measurement of the area and mass of a test piece and calculation of its mass per unit area in grams per square metre. In order to meet the specific needs of nonwovens, alternative requirements to...
Advertisement