DSF/ISO/DIS 583

Conveyor belts with a textile carcass – Total belt thickness and thickness of constitutive elements – Test methods

pending, Most Current
Organization: DS
Status: pending
Page Count: 16
ICS Code (Components for conveyors): 53.040.20
scope:

ISO 583:2007 specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements include the covers, the carcass and interlayers, i.e. the material between adjoining plies. It is not suitable or valid for light conveyor belts as described in ISO 21183-1.

Document History

DSF/ISO/DIS 583
Conveyor belts with a textile carcass – Total belt thickness and thickness of constitutive elements – Test methods
ISO 583:2007 specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements...
Advertisement