DSF/PREN IEC 61076-8-105

Connectors for electrical and electronic equipment – Product requirements – Part 8-105: Power connectors – Detail specification for 2-pole snap locking rectangular power connectors with plastic housing for rated current of 63 A and rated voltage 400V

pending, Most Current
Organization: DS
Status: pending
Page Count: 28
scope:

This part of IEC 61076-8 applies to free and fixed 2-pole snap locking rectangular power connectors with plastic housing with rated current 63 A and rated voltage up to 400 V. It includes overall dimensions, interface dimensions, technical characteristics, performance requirements, test methods. The products covered by this detail specification are connectors without breaking capacity (COC) according to IEC 61984 and are mainly deemed to be used in AC power feeding of class II equipment (hence no PE contact provided), in the field of electrical and electronic equipment.

Document History

DSF/PREN IEC 61076-8-105
Connectors for electrical and electronic equipment – Product requirements – Part 8-105: Power connectors – Detail specification for 2-pole snap locking rectangular power connectors with plastic housing for rated current of 63 A and rated voltage 400V
This part of IEC 61076-8 applies to free and fixed 2-pole snap locking rectangular power connectors with plastic housing with rated current 63 A and rated voltage up to 400 V. It includes overall...
Advertisement