DS/ISO 8655-4
Piston-operated volumetric apparatus – Part 4: Dilutors
active, Most Current
| Organization: | DS |
| Publication Date: | 17 May 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This document specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for dilutors with a sample uptake capacity (In) from 5 μl to 1 ml and a diluent capacity (Ex) from 50 μl to 100 ml. They are designed to deliver the sample and diluent together in measured proportion and measured volume.
Document History
DS/ISO 8655-4
May 17, 2022
Piston-operated volumetric apparatus – Part 4: Dilutors
This document specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for dilutors with a sample uptake...