DSF/PREN IEC 61076-8-106

Connectors for electrical and electronic equipment – Product requirements – Part 8-106: Power connectors – Detail specification for 2-poles push-pull coupling rectangular connectors with fuses, for rated voltage of 400 V DC and rated current of 16 A

pending, Most Current
Organization: DS
Status: pending
Page Count: 35
scope:

This part of IEC 61076-8 applies to free and fixed, 2-pole push-pull and snap locking power rectangular connectors with fuses, with rated voltage of 400 V DC and rated current of 16 A. It includes overall dimensions, interface dimensions, technical characteristics, performance requirements, and test methods. Connectors according to this document are connectors with breaking capacity (CBC) according to IEC 61984 which are mainly used in DC power conduction, in the field of electrical and electronic equipment.

Document History

DSF/PREN IEC 61076-8-106
Connectors for electrical and electronic equipment – Product requirements – Part 8-106: Power connectors – Detail specification for 2-poles push-pull coupling rectangular connectors with fuses, for rated voltage of 400 V DC and rated current of 16 A
This part of IEC 61076-8 applies to free and fixed, 2-pole push-pull and snap locking power rectangular connectors with fuses, with rated voltage of 400 V DC and rated current of 16 A. It includes...
Advertisement