DS/EN IEC 60587

Electrical insulating materials used under severe ambient conditions – Test methods for evaluating resistance to tracking and erosion

active, Most Current
Organization: DS
Publication Date: 17 May 2022
Status: active
Page Count: 26
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This standard describes two test methods for the evaluation of electrical insulating materials for use under severe ambient conditions at power frequencies (45 Hz to 65 Hz) by the evaluation of the resistance to tracking and erosion, using a liquid contaminant and inclined plane specimens. The two methods are: - Method 1: test at constant voltage, - Method 2: test at stepwise increased voltage. Method 1 is the most widely used method as there is less need for continual inspection. The test conditions are designed to accelerate the production of the effects, but do not reproduce all the conditions encountered in service.

Document History

DS/EN IEC 60587
May 17, 2022
Electrical insulating materials used under severe ambient conditions – Test methods for evaluating resistance to tracking and erosion
This standard describes two test methods for the evaluation of electrical insulating materials for use under severe ambient conditions at power frequencies (45 Hz to 65 Hz) by the evaluation of the...

References

Advertisement