DS/ISO/IEC TR 24244
Automatic identification and data capture techniques – Bar code print quality test specification – Evolution of the grading and measurement of linear symbols in ISO/IEC 15416
active, Most Current
| Organization: | DS |
| Publication Date: | 17 May 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document explains the changes incorporated in ISO/IEC 15416:2016 compared to ISO/IEC 15416:2000 and highlights the impact of these changes for the users' benefit.
Document History
DS/ISO/IEC TR 24244
May 17, 2022
Automatic identification and data capture techniques – Bar code print quality test specification – Evolution of the grading and measurement of linear symbols in ISO/IEC 15416
This document explains the changes incorporated in ISO/IEC 15416:2016 compared to ISO/IEC 15416:2000 and highlights the impact of these changes for the users' benefit.