DS/CEN/TS 16157-12
Intelligent transport systems – DATEX II data exchange specifications for traffic management and information – Part 12: Facility related publications
| Organization: | DS |
| Publication Date: | 17 May 2022 |
| Status: | active |
| Page Count: | 156 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document specifies and defines component facets supporting the exchange and shared use of data and information in the field of traffic and travel. The component facets include the framework and context for exchanges, the modelling approach, data content, data structure and relationships. This document is applicable to: - Traffic and travel information which is of relevance to road networks (non-urban and urban) ; - Public transport information that is of direct relevance to the use of a road network (e.g. road link via train or ferry service) ; - Traffic and travel information in the case of Cooperative intelligent transport systems (C-ITS). This document establishes specifications for data exchange between any two instances of the following actors: - Traffic Information Centres (TICs); - Traffic Control Centres (TCCs); - Service Providers (SPs); - Use of this document may be applicable for other actors. This document series covers, at least, the following types of informational content: - Road traffic event information - planned and unplanned occurrences both on the road network and in the surrounding environment; - Operator initiated actions; - Road traffic measurement data, status data, and travel time data; - Travel information relevant to road users, including weather and environmental information; - Road traffic management information and instructions relating to use of the road network. This Part of CEN/TS 16157 specifies the informational structures, relationships, association ends, attributes and associated data types required for publishing information about facilities within the DATEX II framework. This is specified as a DATEX II "Facilities" namespace, which is part of the DATEX II platform independent model, but this Part excludes those elements that are specified in EN 16157-2 (Location referencing) and EN 16157-7 (Common data elements).
Document History