DS/EN IEC 60318-8
Electroacoustics – Simulators of human head and ear – Part 8: Acoustic coupler for high-frequency measurements of hearing aids and earphones coupled to the ear by means of ear inserts
| Organization: | DS |
| Publication Date: | 17 May 2022 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
IEC 60318-8:2022 describes an acoustic coupler for loading a hearing aid or insert earphone with a specified acoustic impedance when testing its acoustic performance, in the frequency range up to 16 kHz. It is suitable for air-conduction hearing aids and earphones, coupled to the ear by means of ear inserts, earmoulds or similar devices. The acoustic coupler does not simulate the human ear. However, it has an effective volume of only 0,4 cm;lt;sup;gt;3;lt;/s
Document History