DS/EN IEC 62641/A11

Conductors for overhead lines – Aluminium and aluminium alloy wires for concentric lay stranded conductors

active, Most Current
Organization: DS
Publication Date: 17 May 2022
Status: active
Page Count: 7
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electrical wires and cables in general): 29.060.01
scope:

This document specifies the mechanical and electrical properties of round and formed wires for 119 equivalent diameters up to the values as per Table 3 for aluminium and aluminium alloys and 120 as per Table 4 for thermal resistant alloys. This document is applicable to aluminium and 121 aluminium alloy wires for the manufacture of concentric lay overhead electrical stranded 122 conductors with or without gap(s) for power transmission purposes. 123 The various materials and their designations are listed in Table 1. For calculation purposes, the 124 values listed in Table 1 shall be used.

Document History

May 17, 2022
Conductors for overhead lines – Aluminium and aluminium alloy wires for concentric lay stranded conductors
IEC 62641:2022 specifies the mechanical and electrical properties of round and formed wires for equivalent diameters up to the values according to Table 3 for aluminium and aluminium alloys and...
DS/EN IEC 62641/A11
May 17, 2022
Conductors for overhead lines – Aluminium and aluminium alloy wires for concentric lay stranded conductors
This document specifies the mechanical and electrical properties of round and formed wires for 119 equivalent diameters up to the values as per Table 3 for aluminium and aluminium alloys and 120 as...
Conductors for overhead lines – Aluminium and aluminium alloy wires for concentric lay stranded conductors
This document specifies the mechanical and electrical properties of round and formed wires for 119 equivalent diameters up to the values as per Table 3 for aluminium and aluminium alloys and 120 as...
Conductors for overhead lines – Aluminium and aluminium alloy wires for concentric lay stranded conductors
This document specifies the mechanical and electrical properties of round and formed wires for 119 equivalent diameters up to the values as per Table 3 for aluminium and aluminium alloys and 120 as...
Advertisement