CEN - EN 10250-2

Open die steel forgings for general engineering purposes - Part 2: Non-alloy quality and special steels

active, Most Current
Organization: CEN
Publication Date: 1 March 2022
Status: active
Page Count: 16
ICS Code (Non-alloyed steels): 77.140.45
ICS Code (Iron and steel forgings): 77.140.85
scope:

This document specifies the technical delivery requirements for open die forgings, forged bars and products pre-forged and finished in ring rolling mills, manufactured from non-alloy quality and special steels and supplied in the normalized, normalized and tempered, quenched and tempered or annealed condition.

The majority of steels listed in this document, with properties in the quenched and tempered condition up to 160 mm thickness, are identical to steels specified in EN ISO 683-1 and EN ISO 683-2 and more extensive information on hardenability and technological properties is given in these standards.

General information on technical delivery conditions is given in EN 10021.

Document History

EN 10250-2
March 1, 2022
Open die steel forgings for general engineering purposes - Part 2: Non-alloy quality and special steels
This document specifies the technical delivery requirements for open die forgings, forged bars and products pre-forged and finished in ring rolling mills, manufactured from non-alloy quality and...
October 1, 1999
Open Die Steel Forgings for General Engineering Purposes - Part 2: Non-Alloy Quality and Special Steels
This Part of this European Standard specifies the technical delivery requirements for open die forgings, forged bars and products pre-forged and finished in ring rolling mills, manufactured from...

References

Advertisement