DLA - SMD-5962-21208 REV A

MICROCIRCUIT, CMOS, RADIATION HARDENED, 12-BIT D/A CONVERTER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 19 May 2022
Status: active
Page Count: 22
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-21208 REV A
May 19, 2022
MICROCIRCUIT, CMOS, RADIATION HARDENED, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 24, 2021
MICROCIRCUIT, CMOS, RADIATION HARDENED, 12-BIT D/A CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. General applications: The...

References

Advertisement