DLA - MIL-PRF-19500/291Y (4)
TRANSISTOR, PNP, SILICON, SWITCHING, DEVICE TYPES 2N2906A AND 2N2907A, ENCAPSULATED (THROUGH HOLE AND SURFACE MOUNT PACKAGES) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | DLA |
| Publication Date: | 6 May 2022 |
| Status: | inactive |
| Page Count: | 41 |
scope:
Scope.
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type, and two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device, as specified in MIL-PRF-19500. RHA level designators "E", "K", "U", "M", "D", "P", "L", "R", "F", "G" and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History