AENOR - UNE-EN ISO 11592-2

Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m (ISO 11592-2:2021)

active, Most Current
Organization: AENOR
Publication Date: 18 May 2022
Status: active
Page Count: 17
ICS Code (Small craft): 47.080

Document History

UNE-EN ISO 11592-2
May 18, 2022
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m (ISO 11592-2:2021)
A description is not available for this item.
Advertisement