CEN - EN ISO 21363

Nanotechnologies - Measurements of particle size and shape distributions by transmission electron microscopy

active, Most Current
Organization: CEN
Publication Date: 1 January 2022
Status: active
Page Count: 94
ICS Code (Nanotechnologies): 07.120
scope:

This document specifies how to capture, measure and analyse transmission electron microscopy images to obtain particle size and shape distributions in the nanoscale.

This document broadly is applicable to nano-objects as well as to particles with sizes larger than 100 nm. The exact working range of the method depends on the required uncertainty and on the performance of the transmission electron microscope. These elements can be evaluated according to the requirements described in this document.

Document History

EN ISO 21363
January 1, 2022
Nanotechnologies - Measurements of particle size and shape distributions by transmission electron microscopy
This document specifies how to capture, measure and analyse transmission electron microscopy images to obtain particle size and shape distributions in the nanoscale. This document broadly is...

References

Advertisement