IEC - TR 62681 (REDLINE + STANDARD)
Electromagnetic performance of high voltage direct current (HVDC) overhead transmission lines
| Organization: | IEC |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 208 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
This document provides general guidance on the electromagnetic environment issues of HVDC overhead transmission lines. It concerns the major parameters adopted to describe the electromagnetic properties of an HVDC overhead transmission line, including electric fields, ion current, magnetic fields, radio interference, and audible noise generated as a consequence of such effects. If the evaluation method and/or criteria of electromagnetic properties are not yet regulated, engineers in different countries can refer to this document to:
- support/guide the electromagnetic design of HVDC overhead transmission lines,
- limit the influence on the environment within acceptable ranges, and
- optimize engineering costs.
Document History