SNZ - AS/NZS 2845.1
Water supply – Backflow prevention devices Part 1: Materials, design and performance requirements
| Organization: | SNZ |
| Publication Date: | 27 May 2022 |
| Status: | active |
| Page Count: | 166 |
scope:
This document specifies requirements for the materials, design, performance and testing of mechanical backflow prevention devices that are used for the protection of water supplies.
The backflow prevention devices covered in this document are of the following types:
(a) Atmospheric vacuum breaker (AVB).
(b) Hose connection vacuum breaker (HCVB).
(c) Dual check valve with atmospheric port (DCAP).
(d) Dual check valve (Dual CV).
(e) Dual check valve with intermediate vent (Du CV).
(f) Pressure-type vacuum breaker (PVB).
(g) Double check valve (DCV).
(h) Double check detector assembly (DCDA).
(i) Reduced pressure zone device (RPZD).
(j) Reduced pressure detector assembly (RPDA).
(k) Spill-resistant pressure vacuum breaker (SPVB).
(l) Beverage dispenser dual check valve with atmospheric port (BDDC).
(m) Pipe interrupter device (PID).
(n) Single check valve (testable) (SCVT).
(o) Single check detector assembly testable (SCDAT).
NOTE Unless otherwise specified, the nominal size of a device is determined by the inlet connection.
Document History