DSF/PREN ISO 17294-1

Water quality – Application of inductively coupled plasma mass spectrometry (ICP-MS) – Part 1: General guidelines (ISO/DIS 17294-1:2022)

pending
Organization: DS
Status: pending
Page Count: 45
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This document specifies the principles of inductively coupled plasma mass spectrometry (ICP‑MS) and provides general directions for the use of this technique for determining elements in water, digests of sludges and sediments (for example, digests of water as described in ISO 15587-1 or ISO 15587-2). Generally, the measurement is carried out in water, but gases, vapours or fine particulate matter can be introduced too. This document applies to the use of ICP‑MS for aqueous solution analysis. The ultimate determination of the elements is described in a separate International Standard for each series of elements and matrix. The individual parts of this document refer the reader to these guidelines for the basic principles of the method and for configuration of the instrument.

Document History

January 22, 2007
Water quality - Application of inductively coupled plasma mass spectrometry (ICP-MS) - Part 1: General guideline
This part of ISO 17294 specifies the principles of inductively coupled plasma mass spectrometry (ICP-MS) and provides general directions for the use of this technique for determining elements in...
DSF/PREN ISO 17294-1
Water quality – Application of inductively coupled plasma mass spectrometry (ICP-MS) – Part 1: General guidelines (ISO/DIS 17294-1:2022)
This document specifies the principles of inductively coupled plasma mass spectrometry (ICP‑MS) and provides general directions for the use of this technique for determining elements in water,...
Advertisement