AENOR - UNE-EN 62231

Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria (IEC 62231:2006).

active, Most Current
Organization: AENOR
Publication Date: 24 October 2007
Status: active
Page Count: 38
ICS Code (Insulators): 29.080.10

Document History

UNE-EN 62231
October 24, 2007
Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria (IEC 62231:2006).
A description is not available for this item.
Advertisement