AWWA - C623

Cured-In-Place Pipe (CIPP) Rehabilitation of Pressurized Potable Water Pipelines, 4 In. (100 mm) and Larger

active, Most Current
Organization: AWWA
Publication Date: 1 January 2022
Status: active
Page Count: 40
scope:

This standard covers materials and procedures for the rehabilitation of existing water mains 4 in. (100 mm) in diameter and larger by the installation and curing of a resin-impregnated textile tube that is either inverted into the main using a hydrostatic head of potable water or air pressure or pulled into the main and subsequently inflated by potable water or air. The cured-in-place pipe (CIPP) is cured by circulating hot water, introducing controlled steam, or photoinitiated reaction (light) within the resin-impregnated textile tube once installed into the existing pipe. When cured, the finished product will be a continuous, tight-fitting CIPP.

Purpose

The purpose of this standard is to provide the minimum requirements for the materials and installation of CIPP systems for the rehabilitation of existing potable water mains 4 in. (100 mm) in diameter and larger. The standard includes materials, inspection, and preparation of mains for CIPP installation and curing, testing, and verification requirements.

Document History

C623
January 1, 2022
Cured-In-Place Pipe (CIPP) Rehabilitation of Pressurized Potable Water Pipelines, 4 In. (100 mm) and Larger
This standard covers materials and procedures for the rehabilitation of existing water mains 4 in. (100 mm) in diameter and larger by the installation and curing of a resin-impregnated textile tube...

References

Advertisement