ISO - 15037-3

Road vehicles — Vehicle dynamics test methods — Part 3: General conditions for passenger cars ride comfort tests

active, Most Current
Organization: ISO
Publication Date: 1 May 2022
Status: active
Page Count: 28
ICS Code (Commercial vehicles in general): 43.080.01
ICS Code (Passenger cars. Caravans and light trailers): 43.100
scope:

This document specifies the general conditions that apply to vehicle ride comfort test methods.

In particular, it specifies general conditions for:

- variables;

- measuring equipment and data processing;

- environment (test track and wind velocity);

- test vehicle preparation (tuning and loading);

- initial driving;

- test reports (general data and test conditions).

These items are of general significance, regardless of the specific vehicle ride comfort test method. They apply when vehicle ride comfort properties are determined, unless other conditions are required by the standard which is actually used for the test method.

This document is applicable to passenger cars as defined in ISO 3833 and light trucks.

NOTE The general conditions defined in existing vehicle dynamics standards are valid until a reference to this document is included.

This document mainly refers to road tests, but in many cases can be applied also for bench tests.

Document History

15037-3
May 1, 2022
Road vehicles — Vehicle dynamics test methods — Part 3: General conditions for passenger cars ride comfort tests
This document specifies the general conditions that apply to vehicle ride comfort test methods. In particular, it specifies general conditions for: — variables; — measuring equipment and data...

References

Advertisement