ITU-T - J.1203

Smart television operating system – Specification

active, Most Current
Organization: ITU-T
Publication Date: 1 January 2022
Status: active
Page Count: 58
scope:

In accordance with the requirements defined in [ITU-T J.1201] and based on the viewpoint of [ITU-T J.1202], this Recommendation provides specification for administrations and entities who intend to implement a smart TV operating system over integrated broadcast and broadband cable networks.

Document History

J.1203
January 1, 2022
Smart television operating system – Specification
In accordance with the requirements defined in [ITU-T J.1201] and based on the viewpoint of [ITU-T J.1202], this Recommendation provides specification for administrations and entities who intend to...
May 1, 2020
The specification of a smart TV operating system
In accordance with the requirements defined in [ITU-T J.1201] and based on the viewpoint of [ITU-T J.1202], this Recommendation provides specification for administrations and entities who intend to...

References

Advertisement