IEEE - 2819
Recommended Practice for Measuring Method of Electromagnetic Environment for the Corridor of High‐Voltage Overhead Power Transmission Lines in Parallel Mixed with Alternating Current and Direct Current
| Organization: | IEEE |
| Publication Date: | 24 March 2022 |
| Status: | active |
| Page Count: | 52 |
scope:
This document provides a recommended practice for the arrangement principle of measurement points, the method of measurement, the analysis of measurement data, and the evaluation of measurement results for the corridor of overhead power transmission lines in parallel mixed with alternating current (ac) and direct current (dc), which can provide guidance for monitoring electromagnetic environmental of power transmission lines, as well as engineering design and equipment selection.
This document is applicable to measure the electromagnetic environment of the joint region under the ac and dc parallel transmission lines, whose maximum distance shall not exceed 100 m, the voltage shall not be less than 100 kV for ac transmission line and ±400 kV for dc transmission line.
Document History