IETF - RFC 9260

Stream Control Transmission Protocol

active, Most Current
Organization: IETF
Publication Date: 1 June 2022
Status: active
Page Count: 133
scope:

This document describes the Stream Control Transmission Protocol (SCTP) and obsoletes RFC 4960. It incorporates the specification of the chunk flags registry from RFC 6096 and the specification of the I bit of DATA chunks from RFC 7053. Therefore, RFCs 6096 and 7053 are also obsoleted by this document. In addition, RFCs 4460 and 8540, which describe errata for SCTP, are obsoleted by this document.

SCTP was originally designed to transport Public Switched Telephone Network (PSTN) signaling messages over IP networks. It is also suited to be used for other applications, for example, WebRTC.

SCTP is a reliable transport protocol operating on top of a connectionless packet network, such as IP. It offers the following services to its users:

• acknowledged error-free, non-duplicated transfer of user data,

• data fragmentation to conform to discovered Path Maximum Transmission Unit (PMTU) size,

• sequenced delivery of user messages within multiple streams, with an option for order-of-arrival delivery of individual user messages,

• optional bundling of multiple user messages into a single SCTP packet, and

• network-level fault tolerance through supporting of multi-homing at either or both ends of an association.

The design of SCTP includes appropriate congestion avoidance behavior and resistance to flooding and masquerade attacks.

Document History

RFC 9260
June 1, 2022
Stream Control Transmission Protocol
This document describes the Stream Control Transmission Protocol (SCTP) and obsoletes RFC 4960. It incorporates the specification of the chunk flags registry from RFC 6096 and the specification of...

References

Advertisement