DS/EN 4841-1
Aerospace series – Shock mount with bushes – Part 1: Technical specification
active, Most Current
| Organization: | DS |
| Publication Date: | 30 May 2022 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This document specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for shock mounts with bushes, designed to withstand static and dynamic loads possible for aerospace interior applications in the temperature range from -55 °C to 85 °C.
Document History
DS/EN 4841-1
May 30, 2022
Aerospace series – Shock mount with bushes – Part 1: Technical specification
This document specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for shock mounts with bushes, designed to withstand static and dynamic loads...
Aerospace series – Shock mount with bushes – Part 1: Technical specification
This European standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for shock mounts with bushes, designed to withstand static and...