DSF/PREN IEC 62561-5

Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals

pending, Most Current
Organization: DS
Status: pending
Page Count: 19
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system components (LPSC) may also be suitable for use in hazardous atmospheres. There are therefore additional requirements when installing l the components under such conditions NOTE - Different requirements and test procedures are given in EN 124 [1] and EN 1253 (all parts) [2].

Document History

DSF/PREN IEC 62561-5
Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system...
Advertisement