ISO - 10592

Small craft — Remote hydraulic steering systems

active, Most Current
Organization: ISO
Publication Date: 1 June 2022
Status: active
Page Count: 28
ICS Code (Small craft): 47.080
scope:

This document specifies the requirements for the design, installation and testing of engine-mounted and craft-mounted remote hydraulic steering systems used with single and multiple engine installations of outboard engines over 15 kW per engine, as well as with single and multiple engines of inboard, sterndrive, and water jet drives, all used on small craft.

This document does not address emergency means of steering the craft.

Document History

10592
June 1, 2022
Small craft — Remote hydraulic steering systems
This document specifies the requirements for the design, installation and testing of engine-mounted and craft-mounted remote hydraulic steering systems used with single and multiple engine...
January 1, 1994
Small Craft - Hydraulic Steering Systems
A description is not available for this item.

References

Advertisement