ISO - 13696

Optics and photonics — Test method for total scattering by optical components

active, Most Current
Organization: ISO
Publication Date: 1 June 2022
Status: active
Page Count: 38
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This document specifies procedures for the determination of the total scattering by coated and uncoated optical surfaces. Procedures are given for measuring the contributions of the forward scattering or backward scattering to the total scattering of an optical component.

This document applies to coated and uncoated optical components with optical surfaces that have a radius of curvature of more than 10 m. Measurement wavelengths covered by this document range from the ultraviolet above 250 nm to the infrared spectral region below 15 μm. For measurements in the deep ultraviolet between 190 nm to 250 nm, specific methods are considered and are described. Generally, optical scattering is considered as neglectable for wavelengths above 15 μm.

Document History

13696
June 1, 2022
Optics and photonics — Test method for total scattering by optical components
This document specifies procedures for the determination of the total scattering by coated and uncoated optical surfaces. Procedures are given for measuring the contributions of the forward...
July 15, 2002
Optics and Optical Instruments - Test Methods for Radiation Scattered by Optical Components
A description is not available for this item.

References

Advertisement