ISO - 16152

Plastics — Determination of xylene-soluble matter in polypropylene

active, Most Current
Organization: ISO
Publication Date: 1 June 2022
Status: active
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies two methods of determining the mass fraction of a polypropylene homopolymer or copolymer which is amorphous, expressed as soluble in xylene at 25 °C.

- Method 1: Reference method;

- Method 2: Automated instrumental method.

Document History

16152
June 1, 2022
Plastics — Determination of xylene-soluble matter in polypropylene
This document specifies two methods of determining the mass fraction of a polypropylene homopolymer or copolymer which is amorphous, expressed as soluble in xylene at 25 °C. — Method 1: Reference...
July 1, 2005
Plastics - Determination of xylenesoluble matter in polypropylene
A description is not available for this item.

References

Advertisement