SNV - SN EN ISO 13503-3

Petroleum and natural gas industries - Completion fluids and materials - Part 3: Testing of heavy brines

active, Most Current
Organization: SNV
Publication Date: 1 May 2022
Status: active
Page Count: 26
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This document covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion, and workover fluids.This document supplements API RP 13J, 5th edition (2014), the requirements of which are applicable with the exceptions specified in this document.This document provides more suitable method descriptions for determining the formate brines pH, carbonate/bicarbonate concentrations and crystallization temperature at ambient pressure compared to the methods provided by API RP 13J, 5th edition (2014).This document is intended for the use of manufacturers, service companies and end-users of heavy brines.

Document History

SN EN ISO 13503-3
May 1, 2022
Petroleum and natural gas industries - Completion fluids and materials - Part 3: Testing of heavy brines
This document covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion, and workover fluids.This...
May 1, 2006
Petroleum and natural gas industries - Completion fluids and materials - Part 3: Testing of heavy brines (ISO 13503-3:2005)
A description is not available for this item.

References

Advertisement