SNV - SN EN ISO/ASTM 52925
Additive manufacturing of polymers - Feedstock materials - Qualification of materials for laser-based powder bed fusion of parts
| Organization: | SNV |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Additive manufacturing): | 25.030 |
scope:
This document provides guidance and recommendations for the qualification of polymeric materials intended for laser-based powder bed fusion of polymers (PBF-LB/P). The parameters and recommendations presented in this document relate mainly to the material polyamide 12 (PA12), but references are also made to polyamide 11 (PA11). The parameters and recommendations set forth herein cannot be applicable to other polymeric materials.
Document History