SNZ - AS/NZS ISO/IEC 24570
Software engineering – NESMA functional size measurement method – Definitions and counting guidelines for the application of function point analysis
| Organization: | SNZ |
| Publication Date: | 27 May 2022 |
| Status: | active |
| Page Count: | 82 |
scope:
Purpose
This International Standard specifies the set of definitions, rules and guidelines for applying the Nesma Function Point Analysis (FPA) method.
Conformity
This International Standard is conformant with all mandatory provisions of ISO/IEC 14143-1:2007.
Applicability
This International Standard can be applied to all functional domains.
Focus
The International Standard focuses on how the functional size of an application is determined. The International Standard does not go into any of the aspects that play a role when project budgets are established on the basis of this functional size (e.g. productivity standards and productivity attributes).
Document History