SNZ - AS/NZS ISO/IEC/IEEE 24748.2

Systems and software engineering – Life cycle management Part 2: Guidelines for the application of AS/NZS ISO/IEC/IEEE 15288:2015 (System life cycle processes)

active, Most Current
Organization: SNZ
Publication Date: 27 May 2022
Status: active
Page Count: 80
scope:

This document is a guideline for the application of ISO/IEC/IEEE 15288:2015. It addresses system, life cycle, organizational, project, and process, concept application, principally through reference to ISO/IEC/IEEE 24748-1 and ISO/IEC/IEEE 15288:2015. It gives guidance on applying ISO/IEC/IEEE 15288:2015 from the aspects of strategy, planning, application in organizations, and application on projects. It also provides comparison of the differences between ISO/IEC/IEEE 15288:2015 and the prior versions, ISO/IEC 15288:2008.

This document is intended to be consistent with both ISO/IEC/IEEE 24748-1 and ISO/IEC/IEEE 15288:2015 in its treatment of life-cycle concepts and systems engineering processes.

NOTE Systems engineering for defense programs is addressed in IEEE Std 15288.1, Application of Systems Engineering on Defense Programs.

Document History

AS/NZS ISO/IEC/IEEE 24748.2
May 27, 2022
Systems and software engineering – Life cycle management Part 2: Guidelines for the application of AS/NZS ISO/IEC/IEEE 15288:2015 (System life cycle processes)
This document is a guideline for the application of ISO/IEC/IEEE 15288:2015. It addresses system, life cycle, organizational, project, and process, concept application, principally through reference...
September 18, 2014
Systems and software engineering-Life cycle management Part 2: Guide to the application of AS/NZS ISO/IEC 15288 (System life cycle processes)
This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 15288:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through...

References

Advertisement