ETSI - TS 103 254

Methods for Testing and Specification (MTS); TTCN-3 Conformance Test Suite for use of XML and JSON schema; Test Suite Structure and Test Purposes (TSS&TP)

active, Most Current
Organization: ETSI
Publication Date: 1 June 2022
Status: active
Page Count: 11
scope:

The purpose of the present document is to provide Test Suite Structure and Test Purposes (TSS&TP) for the conformance test suite for using XML and JSON Schema with TTCN-3 as defined in ETSI ES 201 873-1 [5] in compliance with the relevant guidance given in the pro forma for TTCN-3 reference test suite ETSI TS 102 995 [4]. In the present document only XML and JSON related features have been considered, as specified in ETSI ES 201 873-9 [1] and ETSI ES 201 873-11 [6], but not the core language features (see ETSI ES 201 873-1 [5]), nor tool implementation (see ETSI ES 201 873-5 [i.2] and ETSI ES 201 873-6 [i.3]), language mapping (see ETSI ES 201 873-7 [i.4] and ETSI ES 201 873-8 [i.5]) and language extension (see e.g. ETSI ES 202 781 [i.6], ETSI ES 202 784 [i.7] and ETSI ES 202 785 [i.8]) aspects.

Document History

TS 103 254
June 1, 2022
Methods for Testing and Specification (MTS); TTCN-3 Conformance Test Suite for use of XML and JSON schema; Test Suite Structure and Test Purposes (TSS&TP)
The purpose of the present document is to provide Test Suite Structure and Test Purposes (TSS&TP) for the conformance test suite for using XML and JSON Schema with TTCN-3 as defined in ETSI ES 201...
May 1, 2021
Methods for Testing and Specification (MTS); TTCN-3 Conformance Test Suite for use of XML and JSON schema; Test Suite Structure and Test Purposes (TSS&TP)
The purpose of the present document is to provide Test Suite Structure and Test Purposes (TSS&TP) for the conformance test suite for using XML and JSON Schema with TTCN-3 as defined in ETSI ES 201...
February 1, 2020
Methods for Testing and Specification (MTS); TTCN-3 Conformance Test Suite for use of XML and JSON schema; Test Suite Structure and Test Purposes (TSS&TP)
The purpose of the present document is to provide Test Suite Structure and Test Purposes (TSS&TP) for the conformance test suite for using XML and JSON Schema with TTCN-3 as defined in ETSI ES 201...
November 1, 2018
Methods for Testing and Specification (MTS); TTCN-3 Conformance Test Suite for use of XML schema; Test Suite Structure and Test Purposes (TSS&TP)
The purpose of the present document is to provide Test Suite Structure and Test Purposes (TSS&TP) for the conformance test suite for using XML Schema with TTCN-3 as defined in ETSI ES 201 873-1 [5]...
September 1, 2017
Methods for Testing and Specification (MTS); TTCN-3 Conformance Test Suite for use of XML schema; Test Suite Structure and Test Purposes (TSS & TP)
The purpose of the present document is to provide Test Suite Structure and Test Purposes (TSS & TP) for the conformance test suite for using XML Schema with TTCN-3 as defined in ETSI ES 201 873-1 [5]...
March 1, 2016
Methods for Testing and Specification (MTS); TTCN-3 Conformance Test Suite for use of XML schema; Test Suite Structure and Test Purposes (TSS&TP)
The purpose of the present document is to provide Test Suite Structure and Test Purposes (TSS&TP) for the conformance test suite for using XML Schema with TTCN-3 as defined in ETSI ES 201 873-1 [4]....
March 1, 2015
Methods for Testing and Specifications (MTS); TTCN-3 Conformance Test Suite for use of XML schema; Test Suite Structure and Test Purposes (TSS&TP)
The purpose of the present document is to provide Test Suite Structure and Test Purposes (TSS&TP) for the conformance test suite for using XML Schema with TTCN-3 as defined in ETSI ES 201 873-1 [5]...

References

Advertisement