ETSI - TS 103 255
Methods for Testing and Specification (MTS); TTCN-3 Conformance Test Suite for use of XML and JSON schema; Abstract Test Suite & IXIT
| Organization: | ETSI |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 22 |
scope:
The present document specifies the Abstract Test Suite (ATS) for the conformance test suite for using XML Schema with TTCN-3, as defined in ETSI ES 201 873-9 [1].
The objective of the present document is to provide a basis for conformance tests for TTCN-3 tools supporting "Using XML Schema with TTCN-3" extension [1] and "Using JSON with TTCN-3" extension [10]. The conformance test suite should give a high probability of standard conformance with respect to TTCN-3 tools from different vendors. In the present document only using XML and JSON Schema with TTCN-3, specified in ETSI ES 201 873-9 [1] and ETSI ES 201 873-11 [10] have been considered, but not the core language [9], tool implementation (see ETSI ES 201 873-5 [i.1] and ETSI ES 201 873-6 [i.2]), language mapping (see ETSI ES 201 873-7 [i.3] and ETSI ES 201 873-8 [i.4]) and language extension (see e.g. ETSI ES 202 781 [i.5], ETSI ES 202 784 [i.6] and ETSI ES 202 785 [i.7]) aspects. The test notation used in the ATS attached in a zipped file is in TTCN-3 and it is part of the present document.
Annex A provides the Tree and Tabular Combined Notation (TTCN-3) part of the ATS.
Annex B provides the Partial Implementation eXtra Information for Testing (PIXIT) pro forma of the ATS.
Document History