ETSI - TS 103 663-1

Methods for Testing and Specification (MTS); Conformance Test Suite for TTCN-3 Object Oriented Features; Part 1: Implementation Conformance Statement (ICS)

active, Most Current
Organization: ETSI
Publication Date: 1 June 2022
Status: active
Page Count: 11
scope:

The present document provides the Implementation Conformance Statement (ICS) pro forma for the conformance test suite for TTCN-3 Object Oriented Features, as defined in ETSI ES 203 790 [1] in compliance with the relevant guidance given in the pro forma for TTCN-3 reference test suite ETSI TS 103 663-2 [4]. In the present document only the core language features, specified in ETSI ES 203 790 [1] have been considered but not the tool implementation (see [i.1] and [i.2]), language mapping (see [i.3], [i.4] and [i.5]) and language extension (see e.g. [i.6], [i.7] and [i.8]) aspects.

The supplier of an implementation which is claimed to conform to ETSI ES 203 790 [1] is required to complete a copy of the ICS pro forma provided in the annex A of the present document.

Document History

TS 103 663-1
June 1, 2022
Methods for Testing and Specification (MTS); Conformance Test Suite for TTCN-3 Object Oriented Features; Part 1: Implementation Conformance Statement (ICS)
The present document provides the Implementation Conformance Statement (ICS) pro forma for the conformance test suite for TTCN-3 Object Oriented Features, as defined in ETSI ES 203 790 [1] in...
May 1, 2021
Methods for Testing and Specification (MTS); Conformance Test Suite for TTCN-3 Object Oriented Features; Part 1: Implementation Conformance Statement (ICS)
The present document provides the Implementation Conformance Statement (ICS) pro forma for the conformance test suite for TTCN-3 Object Oriented Features, as defined in ETSI ES 203 790 [1] in...
March 1, 2020
Methods for Testing and Specification (MTS); Conformance Test Suite for TTCN-3 Object Oriented Features; Part 1: Implementation Conformance Statement (ICS)
The present document provides the Implementation Conformance Statement (ICS) pro forma for the conformance test suite for TTCN-3 Object Oriented Features, as defined in ETSI ES 203 790 [1] in...

References

Advertisement