ETSI - TS 103 663-3
Methods for Testing and Specification (MTS); Conformance Test Suite for TTCN-3 Object Oriented Features; Part 3: Abstract Test Suite (ATS) and Implementation eXtra Information for Testing (IXIT)
| Organization: | ETSI |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 18 |
scope:
The present document specifies the Abstract Test Suite (ATS) for the TTCN-3 conformance test suite, as defined in ETSI ES 203 790 [1] in compliance with the relevant guidance given in the pro forma for TTCN-3 reference test suite ETSI TS 103 663-2 [8].
The objective of the present document is to provide a basis for conformance tests for TTCN-3 tools giving a high probability of standard conformance with respect to TTCN-3 tools from different vendors. In the present document only the core language features, specified in ETSI ES 203 790 [1] have been considered but not the tool implementation (see ETSI ES 201 873-5 [i.1] and ETSI ES 201 873-6 [i.2]), language mapping (see ETSI ES 201 873-7 [i.3], ETSI ES 201 873-8 [i.4] and ETSI ES 201 873-9 [i.5]) and language extension (see e.g. ETSI ES 202 781 [i.6], ETSI ES 202 784 [i.7] and ETSI ES 202 785 [i.8]) aspects. The test notation used in the ATS attached in a zipped file is in TTCN-3 and it is part of the present document.
Annex A provides the Tree and Tabular Combined Notation (TTCN-3) part of the ATS.
Annex B provides the Partial Implementation eXtra Information for Testing (PIXIT) pro forma of the ATS.
Document History