CEI - UNI ISO 80000-7
Quantities and units Part 7: Light and radiation
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Quantities and units): | 01.060 |
scope:
This document gives names, symbols, definitions and units for quantities used for light and optical radiation in the wavelength range of approximately 1 nm to 1 mm. Where appropriate, conversion factors are also given.
Document History
UNI ISO 80000-7
May 1, 2022
Quantities and units Part 7: Light and radiation
This document gives names, symbols, definitions and units for quantities used for light and optical radiation in the wavelength range of approximately 1 nm to 1 mm. Where appropriate, conversion...
July 1, 2009
Quantities and units Part 7: Light
La Norma fornisce nomi, simboli e definizioni per le grandezze e le unità di misura riferite alla luce e ad altre radiazioni elettromagnetiche.
Sono inoltre riportati i fattori di conversione, ove...