DSF/EN ISO 22042/PRA1
Blast chiller and freezer cabinets for professional use – Classification, requirements and test conditions (ISO 22042:2021)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
scope:
This Standard specifies the requirements for the verification of performance and energy consumption of blast cabinets for professional use in commercial kitchens, hospitals, canteens, institutional catering and similar professional areas. The appliances covered by this Standard are intended to rapidly cool down hot foodstuffs up to a load capacity of 300 kg.
Document History
October 18, 2021
Blast chiller and freezer cabinets for professional use – Classification, requirements and test conditions (ISO 22042:2021)
This Standard specifies the requirements for the verification of performance and energy consumption of blast cabinets for professional use in commercial kitchens, hospitals, canteens, institutional...
Blast chillers and freezers cabinets for professional use – Classification, requirements and test conditions (ISO/DIS 22042:2020)
This Standard specifies the requirements for the verification of performance and energy consumption of blast cabinets for professional use in commercial kitchens, hospitals, canteens, institutional...
Blast chiller and freezer cabinets for professional use – Classification, requirements and test conditions – Amendment 1 (ISO 22042:2021/FDAM 1:2023)
This Standard specifies the requirements for the verification of performance and energy consumption of blast cabinets for professional use in commercial kitchens, hospitals, canteens, institutional...
Blast chillers and freezers cabinets for professional use – Classification, requirements and test conditions (ISO/FDIS 22042:2020)
This Standard specifies the requirements for the verification of performance and energy consumption of blast cabinets for professional use in commercial kitchens, hospitals, canteens, institutional...
DSF/EN ISO 22042/PRA1
Blast chiller and freezer cabinets for professional use – Classification, requirements and test conditions (ISO 22042:2021)
This Standard specifies the requirements for the verification of performance and energy consumption of blast cabinets for professional use in commercial kitchens, hospitals, canteens, institutional...