DS/EN ISO 24656

Cathodic protection of offshore wind structures (ISO 24656:2022)

active, Most Current
Organization: DS
Publication Date: 7 June 2022
Status: active
Page Count: 126
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies the requirements for the external and internal cathodic protection for offshore wind farm structures. It is applicable for structures and appurtenances in contact with seawater or seabed environments. This document addresses: -    design and implementation of cathodic protection systems for new steel structures; -    assessment of residual life of existing cathodic protection systems; -    design and implementation of retrofit cathodic protection systems for improvement of the protection level or for life extension of the protection; -    inspection and performance monitoring of cathodic protection systems installed on existing structures, and -    guidance on cathodic protection of reinforced concrete structures.

Document History

DS/EN ISO 24656
June 7, 2022
Cathodic protection of offshore wind structures (ISO 24656:2022)
This document specifies the requirements for the external and internal cathodic protection for offshore wind farm structures. It is applicable for structures and appurtenances in contact with...
Cathodic protection of offshore wind structures (ISO/DIS 24656:2020)
This European Standard will address the external and internal cathodic protection for offshore wind farm structures. It will be applicable for structures and appurtenances in contact with seawater or...
Advertisement