DS/EN IEC 63203-201-1
Wearable electronic devices and technologies – Part 201-1: Electronic textile – Measurement methods for basic properties of conductive yarns
| Organization: | DS |
| Publication Date: | 7 June 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Yarns): | 59.080.20 |
| ICS Code (Smart textiles): | 59.080.80 |
scope:
IEC 63203-201-1:2022 specifies provisions and test methods for measurement of properties of conductive yarns. Conductive yarns covered in this document have conductivity of a level that can be used for transmission of electric signals, supply of electric power and electromagnetic shield. They do not include high-resistance conductive yarn used for anti-static and heating use. Conductive yarns are the basic material in electronic textiles and are mainly used as conductive traces in clothes-type wearable devices, as well as with secondary processing (woven, knitted, embroidered, nonwoven, etc.) to provide conductive fabrics. This document does not define the required characteristics of the conductive yarn; rather, it specifies the handling and measurement methods for general and electrical properties of conductive yarn.
Document History