DS/ISO 3801

Textiles – Woven fabrics – Determination of mass per unit length and mass per unit area

active, Most Current
Organization: DS
Publication Date: 10 June 2022
Status: active
Page Count: 12
ICS Code (Textile fabrics): 59.080.30
scope:

For some fabrics, mass per unit length and mass per unit area are related simply by the width of the fabric, but for other fabrics variations in structure may introduce an important distinction between mass per unit length and mass per unit area. The methods are applicable to woven fabrics (including those of "stretch" type) made up full width or folded down the middle, and apply to the determination of the fabric mass of complete pieces as well as of sample length.

Document History

DS/ISO 3801
June 10, 2022
Textiles – Woven fabrics – Determination of mass per unit length and mass per unit area
For some fabrics, mass per unit length and mass per unit area are related simply by the width of the fabric, but for other fabrics variations in structure may introduce an important distinction...
Advertisement