DSF/PREN 3014

Aerospace series – Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) – Classification: 1 100 MPa (at ambient temperature) / 650 °C

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa1 / 650 °C2. NOTE - FE-PA2601 is the new designation for FE-PA92HT, see TR 3900.

Document History

June 22, 2015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This European Standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa ) / 650 °C ). NOTE FE-PA2601 is the new...
July 11, 2001
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1100 MPa (at ambient temperature)/650 °C
This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa 1) 650 °C 2) NOTE FE-PA2601 is the new designation...
DSF/PREN 3014
Aerospace series – Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) – Classification: 1 100 MPa (at ambient temperature) / 650 °C
This document specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa1 / 650 °C2. NOTE – FE-PA2601 is the new designation...
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This European Standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa 1) / 650 °C 2). NOTE FE-PA2601 is the new...
Advertisement