DS/ISO 7211-2

Textiles – Woven fabrics – Construction – Methods of analysis – Part 2: Determination of number of threads per unit length

active, Most Current
Organization: DS
Publication Date: 10 June 2022
Status: active
Page Count: 16
ICS Code (Textile fabrics): 59.080.30
scope:

Three methods of determining the number of threads per centimetre are included, any of which may be used, the choice depending on the character of the fabric. The principles are as follows: Method A: A section of fabric of dimension specified is dissected and the number of threads counted. The treads that are to be counted are preferably short, 1 or 2 cm being suitable. Method B: the number of threads visible within the aperture of a defined counting glass is determined. Method C: the number of threads per centimetre of the fabric is determined with the aid of a traversing thread counter.

Document History

DS/ISO 7211-2
June 10, 2022
Textiles – Woven fabrics – Construction – Methods of analysis – Part 2: Determination of number of threads per unit length
Three methods of determining the number of threads per centimetre are included, any of which may be used, the choice depending on the character of the fabric. The principles are as follows: Method A:...
Advertisement